UPD789407AGK-B84-9EU-A

Part No UPD789407AGK-B84-9EU-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Renesas Electronics Corporation
Packaging Tray
Part Status Obsolete
Base Product Number UPD789407
RoHS Status ROHS3 Compliant
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1478819-UPD789407AGK-B84-9EU-A

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 768KB FLASH 100LQFP
Lowest to $0.1940
Texas Instruments
IC MCU 16BIT 64KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 64KB Flash 3.3V 64-Pin VQFN EP T/R
Lowest to $3.5326
Analog Devices Inc.
IC MCU 32BIT 256KB FLASH 112BGA
Lowest to $40.6406
NXP
IC MCU 32BIT 1.5MB FLASH 176LQFP
Lowest to $40.1919
Texas Instruments
IC MCU 16BIT 32KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Lowest to $5.6280
Texas Instruments
IC MCU 16BIT 192KB FLASH 113BGA / MCU 16-bit MSP430 RISC 192KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Lowest to $10.1111
Texas Instruments
IC MCU 16BIT 512KB FLASH 113BGA / MCU 16-bit MSP430 RISC 512KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Lowest to $6.2981
Texas Instruments
IC MCU 16BIT 128KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R
Lowest to $3.8751
Texas Instruments
IC MCU 16BIT 64KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 64KB Flash 2.5V 48-Pin VQFN EP T/R
Lowest to $2.9726

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444