EN
  • EN
  • DE

UPD78F0511AGA-011-AGM-AX

Part No UPD78F0511AGA-011-AGM-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405801-UPD78F0511AGA-011-AGM-AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0511AGA-011-AGM-AX CAD Model

Description

The UPD78F0511AGA-011-AGM-AX is a microcontroller manufactured by Renesas Electronics America. It's part of the 78K0/Lx3 series, which is designed for low-power applications, making it suitable for battery-operated devices and other energy-conscious systems.

Applications

  • Consumer Electronics: Remote controls, small appliances, and electronic toys.
  • Industrial Control: Sensors, motor control systems, and data acquisition devices.
  • Automotive Subsystems: Lighting control, window lift mechanisms, and seat adjustment systems.
  • Healthcare Devices: Portable medical instruments and patient monitoring equipment.
  • Metering: Smart meters for tracking electricity, water, and gas consumption.

Features

  • CPU Core: Based on the 78K0 CPU core architecture.
  • Memory: Includes flash memory for program storage and RAM for data storage, with varying capacities based on specific configurations.
  • Timers: Multiple timers available for PWM generation, input capture, and output compare functionalities.
  • Serial Communication: UART, SPI, and I2C interfaces for communication with peripherals and other external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for interfacing with analog sensors and signals.
  • I/O Ports: General-purpose input/output ports for controlling external devices and components.
  • Low Power Modes: Designed for minimal power consumption, prolonging battery life in portable applications.

Benefits

  • Extended Battery Life: Low power design allows for prolonged operation in battery-powered devices.
  • Versatile Communication: Multiple serial interfaces enable communication with a wide range of external peripherals.
  • Precise Timing Control: Flexible timer configurations allow accurate control of time-sensitive processes.
  • Simplified Integration: Compatible with industry-standard development tools and environments.
  • Cost-Effective Solution: Provides a balanced combination of features and performance for cost-sensitive applications.

Additional Details

The UPD78F0511AGA-011-AGM-AX typically comes in a surface-mount package, which is suitable for compact PCB designs. For specific details regarding the operating temperature range, electrical characteristics, and pinout information, please refer to the device datasheet. Debugging and programming are often facilitated through an on-chip debugging interface.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess