EN
  • EN
  • DE

JUNIPER EX4300-FAN-AFO - Juniper Ex4300 Switch Fan front to back

Part No JUNIPER EX4300-FAN-AFO - Juniper Ex4300 Switch Fan front to back
Manufacturer Juniper Networks
Catalog Fan
Description Juniper Ex4300 Switch Fan front to back
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1424087-JUNIPER EX4300-FAN-AFO - Juniper Ex4300 Switch Fan front to back
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER EX4300-FAN-AFO - Juniper Ex4300 Switch Fan front to back CAD Model

Description

The JUNIPER EX4300-FAN-AFO is a specifically designed fan module for the Juniper EX4300 series switches, ensuring proper airflow from front to back. This cooling solution is crucial for maintaining the optimal operating temperature of the switch, thereby safeguarding against potential thermal damage and enhancing the overall system reliability and performance. Engineered for seamless compatibility with EX4300 series switches, this fan module helps to ensure a consistent flow of air across the internal components, effectively dissipating heat generated during operation. Its front-to-back airflow direction is particularly suited for standard rack configurations, aligning with the natural thermal dynamics of most data center environments. This directional cooling approach not only contributes to the longevity of the switch but also supports energy efficiency by augmenting the effectiveness of the data center's cooling system. Easy to install and replace, the JUNIPER EX4300-FAN-AFO is an essential component for any network administrator seeking to maintain an optimal operating environment for their Juniper EX4300 series switches, ensuring high availability and performance for critical network functions.

You May Also Be Interested in

CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess