EN
  • EN
  • DE

UPD78F0512GB(S)-437-UES-A

Part No UPD78F0512GB(S)-437-UES-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TQFP44
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757865-UPD78F0512GB(S)-437-UES-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0512GB(S)-437-UES-A CAD Model

Description

The Renesas uPD78F0512GB(S)-437-UES-A is a member of the 78K0/Tiny microcontroller family, designed for low-power applications and optimized for use in a wide range of consumer and industrial devices. It integrates a high-performance 78K0 CPU core with a variety of on-chip peripherals to provide a complete solution for embedded control.

Applications

  • Consumer Electronics: Ideal for remote controls, small appliances, toys, and other battery-powered devices.
  • Industrial Control: Used in sensor interfaces, motor control, and simple automation systems.
  • Automotive: Employed in low-end automotive applications such as lighting control and small motor drives.
  • Healthcare: Found in portable medical devices and monitoring equipment.

Features

  • 78K0 CPU Core: Offers efficient code execution and low-power operation.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy reprogramming and updates.
  • RAM: On-chip RAM for data storage and processing.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers/Counters: Multiple timers and counters for timing control, event management, and PWM generation.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Low Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and size.
  • Flexible Architecture: Suitable for a wide range of applications.
  • Easy to Program: Compatible with Renesas' development tools, making it easy to develop and debug code.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The uPD78F0512GB(S)-437-UES-A operates at a specified voltage range (typically 3.0V to 5.5V). It includes a watchdog timer for enhanced system reliability. Interrupt handling capabilities allow for efficient response to real-time events. Development support includes emulators, debuggers, and compilers. The specific datasheet provides details on pin assignments, electrical characteristics, and timing specifications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess