The UPG2417T6M-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for various high-frequency applications. Manufactured by Renesas Electronics America, this switch offers excellent performance characteristics, making it suitable for wireless communication systems and other RF applications.
Applications
- Wireless LAN (WLAN)
- Bluetooth
- Mobile communication systems
- ISM band applications
- General RF switching
Features
- Low insertion loss: Typically 0.4 dB at 2.5 GHz
- High isolation: Typically 25 dB at 2.5 GHz
- Fast switching speed: Typically 2 μs
- Low power consumption
- Small package size: 6-pin TSON package
- Single positive control voltage
- Operating frequency range: DC to 3.0 GHz
Benefits
- Improved signal integrity due to low insertion loss
- Reduced interference with high isolation
- Increased system throughput with fast switching speed
- Extended battery life due to low power consumption
- Compact design due to small package size
- Simplified control circuitry with single positive control voltage
- Versatile usage across different frequency bands
Additional Details
The UPG2417T6M-E2 SPDT switch is designed to provide reliable RF signal routing in various applications. Its low insertion loss ensures minimal signal attenuation, while its high isolation prevents unwanted signal leakage between the two paths. The switch is controlled by a single positive voltage, simplifying the control circuitry. The small 6-pin TSON package allows for compact designs, making it suitable for portable devices. The operating frequency range of DC to 3.0 GHz makes it a versatile choice for various wireless communication systems. This device is often used in applications where space and performance are critical. The GaAs MMIC technology provides excellent linearity and low distortion, ensuring high signal quality. The switch can operate at a supply voltage of 2.5V to 3.3V, making it compatible with various power supply configurations.