The UPG2418TB-E4 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications, manufactured by Renesas Electronics America. This switch is known for its low insertion loss, high isolation, and fast switching speed, making it suitable for a variety of wireless communication systems.
Applications
- Wireless LAN (WLAN)
- Bluetooth devices
- Mobile communication systems
- ISM (Industrial, Scientific, and Medical) band applications
- RF front-end modules
Features
- Low insertion loss: Typically 0.4 dB at 2.5 GHz
- High isolation: Typically 25 dB at 2.5 GHz
- Fast switching speed: Typically 2 μs
- Low voltage operation
- Small package: 6-pin TSON package
- Single positive control voltage
- Operating frequency range: DC to 3.0 GHz
Benefits
- Minimal signal attenuation, ensuring better signal quality
- Reduced interference, improving overall system performance
- Increased data throughput due to rapid signal routing
- Suitable for battery-powered devices
- Compact design for space-constrained applications
- Simplified control circuitry
- Versatile usage across different frequency bands
Additional Details
The UPG2418TB-E4 SPDT switch provides reliable RF signal routing in a variety of applications. Its low insertion loss minimizes signal attenuation, contributing to improved signal quality and range. The high isolation characteristic prevents unwanted signal leakage between different paths, reducing interference and improving overall system performance. The switch is controlled using a single positive voltage, which simplifies the design and integration into existing systems. Housed in a small 6-pin TSON package, the UPG2418TB-E4 is ideal for compact designs, making it suitable for portable devices. The wide operating frequency range from DC to 3.0 GHz makes it a versatile choice for numerous wireless communication standards. The GaAs MMIC technology ensures excellent linearity and low distortion, guaranteeing high signal fidelity. The switch typically operates at a supply voltage of 2.5V to 3.3V, making it compatible with numerous power supply configurations. The device is commonly used in RF front-end modules and other applications requiring efficient and reliable RF signal switching. Its fast switching speed enhances system responsiveness and data throughput.