EN
  • EN
  • DE

624 1501 3 12 RT

Part No 624 1501 3 12 RT
Manufacturer Rennsteig Tools, Inc.
Catalog Tools
Description TOOL FOR MP280 12077411/12176389
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Rennsteig Tools, Inc.
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products Terminals
Wire Gauge or Range - mm2 0.50 ~ 1.00mm²
Wire Entry Location Side Entry
Base Product Number 624 1501
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8203.20.6030
Win Source Part Number 905205-624 1501 3 12 RT
Ultra Librarian 3D Model Ultra Librarian 624 1501 3 12 RT CAD Model

Description

The Rennsteig Tools, Inc. 905205-624 1501 3 12 RT is a hand crimper tool used for crimping terminals.

  • Wire Gauge or Range: 0.50 ~ 1.00mm²
  • Type: manual
  • Wire Entry Location: side entry
  • Package: bulk
  • Compatible With: terminals
  • ECCN: EAR99
  • Availability: actively available

You May Also Be Interested in

Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3361
TE Connectivity
DIE FOR FF-9,5 SERIE
Need more? Email Us
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us
Cinch Connectivity Solutions
TOOL HAND CRIMPER MODULAR SIDE
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Astro Tool Corp
DIE SET WEATHERPROOF SERIES
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess