EN
  • EN
  • DE
  • IT

24-7865P

Part No 24-7865P
Manufacturer Cinch Connectivity Solutions
Catalog Tools
Description TOOL HAND CRIMPER MODULAR SIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr Cinch Connectivity Solutions
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
Tool Type Feature Cutter, Stripper
For Use With/Related Products Modular - RJ45 (8p8c)
Ratcheting No Ratchet
Wire Entry Location Side Entry
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 1041528-24-7865P
Ultra Librarian 3D Model Ultra Librarian 24-7865P CAD Model

Description

The Cinch Connectivity Solutions 24-7865P is an active hand crimper tool designed for modular RJ45 (8p8c) connectors.

  • Tool Type: Hand Crimper
  • Connector Type: Modular RJ45 (8p8c)
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Operation: Manual
  • Ratchet: No
  • Wire Entry Location: Side Entry
  • ECCN: EAR99
  • HTSUS: 8203.20.6060

You May Also Be Interested in

Apex Tool Group
File
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
3M
X Dia
Lowest to $2.6950
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
Klein Tools, Inc.
Wrench Set Wrench 1/4" ~ 11/16" Assorted Length
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
Wiha
0.05" Hex Bit, Micro 4mm Drive 1.10" (28.0mm)
Need more? Email Us
TE Connectivity
Tool for
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess