EN
  • EN
  • DE

RF2512TR7

Part No RF2512TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293415-RF2512TR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2512TR7 CAD Model

Description

The RF2512TR7 is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It's designed for use in a variety of wireless communication systems, providing efficient and reliable amplification of RF signals. This module is characterized by its compact size, ease of integration, and robust performance in demanding environments.

Applications:

  • Cellular handsets: Used as a final-stage power amplifier in mobile phones, particularly older GSM/GPRS/EDGE handsets.
  • Wireless data devices: Found in wireless modems and data cards.
  • ISM band applications: Suitable for devices operating in the Industrial, Scientific, and Medical (ISM) frequency bands.
  • Remote control systems: Used in remote control transmitters requiring a power amplifier.

Features:

  • High efficiency: Maximizes battery life in portable devices by minimizing power consumption.
  • Compact size: Facilitates integration into small form-factor devices.
  • Integrated matching network: Simplifies design and reduces the number of external components required.
  • Low voltage operation: Operates efficiently from a single low-voltage supply.
  • Power down mode: Reduces current consumption during idle periods.
  • Over Voltage Protection: Includes circuitry designed to protect against over voltage incidents.

Benefits:

  • Extended battery life: Due to its high efficiency, the RF2512TR7 helps to extend the operating time of battery-powered devices.
  • Reduced design complexity: The integrated matching network simplifies the design process and reduces the need for external components.
  • Improved system performance: Provides reliable and consistent amplification of RF signals, leading to improved system performance.
  • Cost-effective solution: Offers a cost-effective solution for RF power amplification.
  • Ease of integration: Compact size and minimal external component requirements facilitate easy integration into a wide range of devices.

Additional Details:

The RF2512TR7 typically operates within a specific frequency range (e.g., 880-915 MHz, 1710-1785 MHz) depending on the particular application. Key specifications include output power (typically in the range of 30-35 dBm), gain, and supply voltage. It's important to consult the datasheet for specific operating conditions and performance characteristics. The package type is typically a small surface-mount package.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess