EN
  • EN
  • DE

BP5034D12

Part No BP5034D12
Manufacturer Rohm Semiconductor
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 1W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Rohm Semiconductor
Series BP5034
Package Tray
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 138 VAC
Voltage - Output 1 12V
Current - Output (Max) 100mA
Power (Watts) 1 W
Applications ITE (Commercial)
Temperature Range - Operating -20°C ~ 80°C (With Derating)
Efficiency 68%
Mounting Type Through Hole
Package / Case 10-DIP Module, 9 Leads
Size / Dimension 1.11" L x 0.39" W x 0.62" H (28.2mm x 10.0mm x 15.7mm)
Line Regulation 20mV
Load Regulation 50mV
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571239-BP5034D12
Ultra Librarian 3D Model Ultra Librarian BP5034D12 CAD Model

Description

The BP5034D12 is an enclosed AC DC converter from Rohm Semiconductor's BP5034 series. Bold the product name (e.g., BP5034D12) and manufacturer (e.g., Rohm Semiconductor).

  • Series: BP5034
  • Application: ITE (Commercial)
  • Power Rating: 1W
  • Input Voltage Range: 80 ~ 138 VAC
  • Output Voltage: 12V
  • Current Output: 100mA
  • Efficiency: 68%
  • Line Regulation: 20mV
  • Load Regulation: 50mV
  • Mounting Type: Through-Hole
  • Package: 10-DIP module, 9 leads
  • Operating Temperature Range: -20°C to 80°C with derating
  • MSL Level: 1
  • HTSUS Code: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7197 $61.3561
30+ $3.8726 $116.1780
47+ $3.7516 $176.3252
64+ $3.6306 $232.3584
83+ $3.5096 $291.2968
111+ $3.1465 $349.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess