Products specifications

Manufacturer RF Micro Devices
Win Source Part Number 1242568-RF2908
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2908 CAD Model

Description

The RF2908 is a highly integrated Front-End Module (FEM) designed for WLAN applications, manufactured by RF Micro Devices (now Qorvo). This module typically integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch into a single compact package. It's designed to simplify the design and improve the performance of WLAN front-end circuitry.

Applications:

  • WLAN (Wireless Local Area Network) devices
  • Wi-Fi routers
  • Access points
  • Wireless adapters
  • Mobile devices (smartphones, tablets)

Features:

  • Integrated PA, LNA, and T/R switch: Reduces component count and board space.
  • High output power: Enables extended wireless range.
  • Low noise figure: Improves receiver sensitivity.
  • Compact package: Facilitates miniaturization of wireless devices.
  • Optimized for WLAN standards: Complies with IEEE 802.11 standards.

Benefits:

  • Simplified design: Reduces design complexity and time-to-market.
  • Improved performance: Enhances wireless range and signal quality.
  • Reduced size and cost: Minimizes component count and board area.
  • Increased reliability: Integration reduces the number of discrete components that could fail.

Additional Details:

The RF2908 is typically optimized for the 2.4 GHz frequency band used in WLAN applications. It often includes features like power control and harmonic filtering. The integration of multiple functions into a single module reduces the need for external components, simplifying the design process and reducing the overall size of the wireless device. Careful impedance matching and layout are still crucial for optimal performance. The RF2908 is typically used in applications where space constraints and performance are critical considerations, such as in mobile devices and compact wireless routers.

You May Also Be Interested in

Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
ECAD model for PC-24-50
Amphenol
CBL ASSY UMCC PLUG-PLUG 6.024" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 6.024" (153.00mm)
Need more? Email Us
ECAD model for A-1PA-137-153B2
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
ECAD model for 095-725-107-110
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
ECAD model for 336320-12-0050
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.914m SMP to SMP PL-PL Bag
Need more? Email Us
ECAD model for 095-725-107-360
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
ECAD model for 7806A 010500
TE Connectivity
COAX CABLE-TWINAXIAL / Twinaxial Cable 24 AWG 100 Ohms
Need more? Email Us
ECAD model for 0024B0311-9
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 1M / Cable Assembly Coaxial 1m MCX to MCX M-F Bag
Need more? Email Us
ECAD model for 255110-01-M1.00
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
ECAD model for C5460.21.01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention