EN
  • EN
  • DE

RF405-01RP1-01SP1-0130

Part No RF405-01RP1-01SP1-0130
Manufacturer Samtec Inc.
Catalog Coaxial Cables (RF)
Description 50 OHM RF CABLE ASSEMBLY / Cable Assembly Coaxial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1338401-RF405-01RP1-01SP1-0130
Ultra Librarian 3D Model Ultra Librarian RF405-01RP1-01SP1-0130 CAD Model

Description

The RF405-01RP1-01SP1-0130 is a high-performance RF coaxial cable assembly manufactured by Samtec Inc. This assembly is designed for applications requiring reliable signal transmission at high frequencies. It features a robust construction and precision connectors to ensure optimal performance and durability.

Applications

  • Wireless communication systems
  • Test and measurement equipment
  • Military and aerospace applications
  • Medical devices
  • High-speed data transmission
  • RF signal routing

Features

  • Connector Type: SMP to SMP
  • Cable Type: Flexible coaxial cable
  • Impedance: 50 Ohm
  • Frequency Range: DC to 65 GHz
  • VSWR: Low VSWR for minimal signal reflection
  • Shielding: Excellent shielding effectiveness
  • Cable Length: 130 mm (approximately 5.12 inches)

Benefits

  • High-Frequency Performance: Supports high-frequency signal transmission with minimal loss and distortion.
  • Reliable Connection: SMP connectors provide a secure and stable connection, ensuring signal integrity.
  • Flexible Cable: Allows for easy routing and installation in tight spaces.
  • Durable Construction: Designed to withstand harsh environments and frequent use.
  • Low Signal Reflection: Minimizes signal reflection, improving overall system performance.
  • Versatile Applications: Suitable for a wide range of RF and microwave applications.

The RF405-01RP1-01SP1-0130 cable assembly utilizes high-quality materials and precision manufacturing techniques to ensure reliable performance. The SMP connectors are designed for easy mating and unmating, while the flexible coaxial cable provides excellent signal transmission characteristics. This assembly is commonly used in applications where signal integrity and reliability are critical, such as in test and measurement equipment and communication systems.

Technical Specifications:

Impedance: 50 Ohms

Frequency Range: DC to 65 GHz

Cable Length: 130 mm

Connector Type: SMP to SMP

Operating Temperature: -55°C to +125°C

You May Also Be Interested in

Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Belden Inc.
CABLE COAX COMPOSITE RG59 2/18 5
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess