EN
  • EN
  • DE

549945 010500

Part No 549945 010500
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description CABLE COAX COMPOSITE RG59 2/18 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Cable Type Coaxial, Twisted Pair - Combo
Cable Group RG-59
Wire Gauge 20 AWG, 18 AWG (2)
Conductor Strand Solid, 7 Strands / 26 AWG (2)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Impedance 75 Ohm
Length 500' (152.40m)
Jacket Color Black
Usage CCTV
Conductor Material Copper, Bare
Dielectric Material Foam High Density Polyethylene (FHDPE), Polypropylene (PP)
Dielectric Diameter 0.059" (1.50mm), 0.145" (3.68mm)
Shield Material Copper, Bare
VoP, Velocity of Propagation 83
Operating Temperature Range -30°C ~ 80°C
Win Source Part Number 777771-549945 010500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 549945 010500 CAD Model

Description

The 549945 010500 electronic component is manufactured by Belden Inc. and is a cable type coaxial and twisted pair combo.

  • Supply and Demand Status: limited
  • Operating Temperature Range: -30°C to 80°C

You May Also Be Interested in

General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess