EN
  • EN
  • DE

TD62385AF

Part No TD62385AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361228-TD62385AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62385AF CAD Model

Description

The TD62385AF is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is designed to drive inductive loads such as relays, solenoids, and stepping motors. It offers robust protection features and is commonly used in various applications requiring reliable and efficient control of such loads. Its compatibility with both TTL and CMOS logic makes integration with microcontrollers and other control circuitry straightforward.

Applications

  • Relay drivers
  • Solenoid drivers
  • Stepping motor drivers
  • Lamp drivers
  • Logic buffers
  • Line receivers
  • Industrial control equipment
  • Automotive applications

Features

  • High output voltage: 50V (min)
  • High output current: 500mA per channel
  • Input voltage: 3.3V/5V
  • Output clamp diodes for inductive load driving
  • TTL and 5V CMOS logic compatible inputs
  • Built-in thermal shutdown protection
  • Built-in overcurrent protection
  • SO-16 package

Benefits

  • Simplified design: Integrates multiple driver channels into a single package, reducing component count and board space.
  • Enhanced reliability: Built-in protection features safeguard against overvoltage, overcurrent, and thermal overload.
  • Easy interface: TTL and CMOS compatible inputs enable direct connection to microcontrollers and logic devices.
  • High driving capability: Suitable for driving a wide range of inductive loads due to its high output voltage and current.
  • Reduced external components: Integrated clamp diodes eliminate the need for external protection components.

Additional Details

The TD62385AF consists of eight independent sink driver channels, each with an output clamp diode for protection against voltage spikes when driving inductive loads. It is housed in a SO-16 package. The input pins are designed for compatibility with both TTL and 5V CMOS logic levels. The built-in thermal shutdown feature protects the device by disabling the outputs when the junction temperature exceeds a safe limit. Overcurrent protection is also included to limit the output current and prevent damage to the device and the load in case of short circuits or excessive current draw. The TD62385AF is suitable for use in a variety of industrial and automotive applications where robust and reliable driving of inductive loads is required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess