EN
  • EN
  • DE

84316 001100

Part No 84316 001100
Manufacturer Belden Inc.
Catalog Coaxial Cables (RF)
Description CABLE COAX 26 AWG 100'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Cable Type Coaxial
Wire Gauge 26 AWG
Conductor Strand 7 Strands / 34 AWG
Jacket (Insulation) Material Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter 0.096" (2.44mm)
Shield Type Braid
Impedance 50 Ohm
Length 100' (30.48m)
Jacket Color Brown
Conductor Material Steel, Copper Covered, Silver Coated
Dielectric Material Tetrafluoroethylene (TFE)
Dielectric Diameter 0.058" (1.47mm)
Shield Material Copper, Silver Coated
Shield Coverage 95%
VoP, Velocity of Propagation 69.5
Operating Temperature Range -70°C ~ 200°C
Win Source Part Number 777798-84316 001100
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 84316 001100 CAD Model

Description

The Belden 84316 001100 is a coaxial cable designed for use in a wide range of applications including data transmission, video transmission, and RF applications.

  • Length: 100 feet
  • Wire Gauge: 26 AWG
  • Operating Temperature Range: -70°C to +200°C
  • Impedance: 50 ohms
  • Shield Material: copper, silver coated
  • Dielectric Material: tetrafluoroethylene (TFE)
  • Conductor Material: steel, copper covered, silver coated
  • Jacket Insulation Material: fluorinated ethylene-propylene (FEP)
  • Jacket Diameter: 0.096 inches
  • Shield Type: braid
  • Shield Coverage: 95%
  • Supply and Demand Status: limited

You May Also Be Interested in

Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $439.1725 $439.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess