EN
  • EN
  • DE

PI3B33X257BEX

Part No PI3B33X257BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 24:12 MUX/DEMUX 48BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 3
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.13 V to 3.46 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BQSOP
Win Source Part Number 061522-PI3B33X257BEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B33X257BEX CAD Model

Description

Introducing the PI3B33X257BEX from Diodes Incorporated

The PI3B33X257BEX is a high-performance, 3.3V, 16-bit to 8-bit multiplexer/demultiplexer bus switch designed by Diodes Incorporated. This component is engineered to provide a seamless connection and disconnection of signals with minimal propagation delay and low power consumption. It is an ideal solution for applications requiring efficient data routing and signal integrity, such as data processing, telecommunication, and server systems.

Key Features

  • High Bandwidth: The PI3B33X257BEX offers high-speed signal switching with a bandwidth that ensures minimal signal distortion, making it suitable for high-frequency applications.
  • Low On-Resistance: The device features a low on-state resistance, which enhances its performance by reducing insertion loss and improving output signal quality.
  • 5V Tolerant: This switch is 5V tolerant on input and output enabling interface with higher voltage logic levels without compromising the integrity of the 3.3V power supply.
  • Bi-Directional Operation: The multiplexer/demultiplexer allows bi-directional data flow without the need for direction control, simplifying the design and saving valuable board space.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it robust for demanding environments.

Applications

The versatility of the PI3B33X257BEX makes it well-suited for a variety of applications, including:

  • High-speed data transmission systems
  • Signal routing in servers and routers
  • Switching between data sources in communication systems
  • Bus isolation and hot swapping in industrial systems

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the PI3B33X257BEX is no exception. It is manufactured using advanced technology to ensure high reliability and performance consistency. The device is also compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility.

Package and Availability

The PI3B33X257BEX is available in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. For detailed specifications, sample requests, or volume pricing, customers can visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess