EN
  • EN
  • DE

D5V0P4UR6SO-7

Part No D5V0P4UR6SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 6VC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 4.5V
Max Clamping Voltage 6V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 180W
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1032279-D5V0P4UR6SO-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5V0P4UR6SO-7 CAD Model

Description

The D5V0P4UR6SO-7 from Diodes Incorporated is a high-performance, surface-mount TVS diode designed to provide superior transient voltage protection for electronic equipment. This robust component is specifically engineered to protect sensitive semiconductor components from electrostatic discharge (ESD) and other voltage-induced transient events. Its low profile and small form factor make it an ideal choice for space-constrained applications.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring that the sensitive parts of the electronic circuitry are shielded from high-voltage transients.
  • Low Capacitance: With its low loading capacitance, the D5V0P4UR6SO-7 is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • ESD Protection: It is capable of withstanding ESD events, providing a high level of protection that exceeds the IEC 61000-4-2 (ESD) standard.
  • Surface Mount Package: The SOD-523 package is small and lightweight, designed for easy integration into a wide range of electronic systems.
  • Flow-Through Design: The unique design facilitates PCB layout and provides protection for bidirectional lines.

Applications

The D5V0P4UR6SO-7 is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Consumer Electronics

Product Specifications

This TVS diode operates in a wide temperature range, ensuring reliability under varying environmental conditions. It also features a low standby current, contributing to energy efficiency in the end application. The D5V0P4UR6SO-7 is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

For detailed technical specifications, please refer to the datasheet provided by Diodes Incorporated. The D5V0P4UR6SO-7 is a testament to the company's dedication to providing high-quality, reliable protection solutions for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1069 $50.2430
1,145+ $0.0877 $100.4165
1,765+ $0.0850 $150.0250
2,435+ $0.0823 $200.4005
3,145+ $0.0795 $250.0275
4,210+ $0.0713 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365,955 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess