EN
  • EN
  • DE

RF6028TR13

Part No RF6028TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293743-RF6028TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF6028TR13 CAD Model

Description

The RF Micro Devices RF6028TR13 is a front-end module (FEM) designed for 2.4 GHz WLAN applications. It integrates a power amplifier (PA), a low noise amplifier (LNA), a transmit/receive (T/R) switch, and necessary matching networks into a single compact package. This FEM is designed to enhance the performance of 802.11b/g/n wireless systems by providing high efficiency, low noise figure, and robust signal handling. The RF6028TR13 helps reduce component count and board space while improving overall system performance in WLAN devices.

Applications

  • Wireless Routers: Improves the signal strength and range of WLAN routers.
  • Wireless Access Points: Enhances the coverage and performance of wireless access points.
  • Mobile Devices: Used in smartphones, tablets, and laptops for reliable Wi-Fi connectivity.
  • IoT Devices: Suitable for various IoT applications that require WLAN connectivity.
  • Wireless Dongles: Provides robust WLAN performance for USB and other wireless dongles.

Features

  • Integrated Front-End Module: Combines PA, LNA, T/R switch, and matching networks into a single package.
  • High Efficiency PA: Enhances battery life in portable devices.
  • Low Noise Figure LNA: Improves receiver sensitivity for better range and signal quality.
  • Compact Package: Reduces board space and enables smaller product designs.
  • Internal Matching Networks: Simplifies design and reduces the need for external components.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal strength, range, and data rates in WLAN systems.
  • Reduced BOM Cost: Lowers the overall bill of materials by integrating multiple components.
  • Smaller Footprint: Saves valuable board space in compact devices.
  • Increased Reliability: Integrated design enhances reliability compared to discrete implementations.

The RF6028TR13 is designed for ease of use and integration into various WLAN devices. It offers excellent performance characteristics, including high transmit power, low noise figure, and high linearity. The module is typically controlled via digital control signals, allowing for easy configuration and operation. The compact size and integrated design make it an ideal solution for applications where space and performance are critical considerations. The RF6028TR13 contributes to improved WLAN performance and reduced development time in wireless devices.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess