EN
  • EN
  • DE

RF7161TR13

Part No RF7161TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293774-RF7161TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7161TR13 CAD Model

Description

The RF7161TR13 is a high-power, high-efficiency power amplifier module manufactured by RF Micro Devices. It is specifically designed for 3V single-mode CDMA applications operating in the 1850-1910 MHz frequency band (PCS band). This module provides excellent linearity and high efficiency, making it suitable for handset applications where maximizing battery life and maintaining high signal quality are crucial.

Applications

  • CDMA PCS Cellular Handsets: Used as the final power amplifier stage in CDMA mobile phones operating in the 1900 MHz PCS band.
  • Wireless Data Devices: Integrated into wireless data terminals and modems utilizing CDMA technology.
  • Mobile Communication Devices: Employed in various mobile communication devices requiring CDMA connectivity.

Features

  • High Power Output: Delivers high output power to ensure reliable communication over extended distances.
  • High Efficiency: Optimized for high power efficiency, extending battery life in portable devices.
  • Linearity: Excellent linearity performance minimizes distortion and maintains signal quality.
  • Integrated Power Control: Includes integrated power control circuitry for precise power management.
  • Compact Module: Small form factor allows for easy integration into space-constrained applications.
  • Single Supply Operation: Operates from a single 3V power supply, simplifying design.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the battery life of mobile devices.
  • Improved Signal Quality: Excellent linearity ensures minimal distortion and maintains high signal quality.
  • Reliable Communication: High power output provides reliable communication even in challenging environments.
  • Simplified Design: Integrated features simplify the design process and reduce time-to-market.
  • Reduced System Cost: Compact module size reduces board space requirements and lowers overall system cost.

Additional Details

The RF7161TR13 is designed to operate over a wide temperature range. It includes input and output matching networks for optimal performance. The module's power control circuitry allows for precise adjustment of the output power to meet system requirements. It is typically surface-mounted using standard reflow soldering techniques. The RF7161TR13 meets stringent CDMA performance requirements. The TR13 likely refers to a specific tape and reel packaging configuration. Consult the official datasheet for detailed electrical specifications, application notes, and handling precautions.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess