Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835358-RF8095
Ultra Librarian 3D Model Ultra Librarian RF8095 CAD Model

Description

The RF8095 is a high-power, high-efficiency power amplifier module designed for wireless infrastructure applications. This module is part of RF Micro Devices' (now Qorvo) portfolio of solutions aimed at improving the performance and efficiency of cellular base stations and other wireless communication systems.

Applications:

  • Cellular Base Stations (LTE, 5G)
  • Wireless Infrastructure
  • Small Cell deployments
  • Remote Radio Heads (RRH)
  • Distributed Antenna Systems (DAS)

Features:

  • High Power Output: Provides significant power amplification for extended coverage.
  • High Efficiency: Minimizes power consumption and reduces operating costs.
  • Wideband Operation: Supports multiple frequency bands for versatile deployment.
  • Integrated Matching Networks: Simplifies integration into system designs.
  • Compact Size: Enables dense packaging and space-saving solutions.
  • Excellent Linearity: Ensures high signal quality and minimizes distortion.

Benefits:

  • Increased Coverage: Extends the range of wireless signals, improving network performance.
  • Reduced Power Consumption: Lowers operating expenses and minimizes environmental impact.
  • Simplified Integration: Speeds up development time and reduces design complexity.
  • Improved Signal Quality: Ensures reliable communication and minimizes errors.
  • Enhanced Network Capacity: Supports more users and data traffic.

Additional Details:

The RF8095 typically operates within specific frequency ranges used in cellular communications. It incorporates internal matching networks to optimize performance and simplify integration with other system components. The module's high efficiency is achieved through advanced amplifier design techniques, minimizing power dissipation and heat generation. The compact size of the RF8095 allows for its use in space-constrained applications, such as small cells and remote radio heads. Detailed technical specifications, including frequency range, output power, gain, and efficiency, can be found in the product datasheet.

You May Also Be Interested in

Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Mitsubishi
Lowest to $0.6307
ECAD model for SIM-SL-8P-1.5-E1500
SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY78141-17
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5765 $70.9425
100+ $1.2936 $129.3600
155+ $1.2533 $194.2615
215+ $1.2128 $260.7520
280+ $1.1724 $328.2720
370+ $1.0511 $388.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention