EN
  • EN
  • DE

RFFC2071SR

Part No RFFC2071SR
Manufacturer RF Micro Devices
Description 2.7GHz RF SYNTHESIZER/VCO WITH INTEGRATED RF MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242688-RFFC2071SR
Manufacturer Homepage www.rfmd.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFC2071SR CAD Model

Description

The RF Micro Devices RFFC2071SR is a fully integrated silicon quadrature modulator and demodulator designed for various wireless communication applications. It provides upconversion and downconversion functionality with excellent performance characteristics.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and other infrastructure equipment.
  • Software Defined Radio (SDR): Flexible radio platforms for research and development.
  • Point-to-Point Radio: Wireless links for data transmission.
  • Satellite Communication: Upconverters and downconverters for satellite transceivers.
  • Test and Measurement Equipment: Signal generators and spectrum analyzers.

Features:

  • Quadrature Modulator/Demodulator: Supports complex modulation schemes.
  • Integrated LO Buffer: Simplifies local oscillator interfacing.
  • Wideband Operation: Operates over a broad frequency range.
  • Low Noise Figure: Minimizes noise contribution to the signal chain.
  • High Linearity: Ensures accurate signal conversion.

Benefits:

  • Simplified Design: Integrates multiple functions into a single chip.
  • Improved Performance: Delivers high-quality signal conversion.
  • Reduced BOM Cost: Minimizes the number of external components.
  • Compact Size: Available in a small form factor package.
  • Flexible Operation: Supports a wide range of modulation schemes and frequencies.

The RFFC2071SR's quadrature modulator/demodulator capabilities make it ideal for implementing complex modulation schemes like QPSK and QAM. The integrated LO buffer simplifies the design by providing a buffered output for the local oscillator signal. The wideband operation allows it to be used in a variety of frequency bands, making it suitable for various wireless standards. Its low noise figure and high linearity ensure that the signal is converted accurately with minimal distortion. It simplifies radio design by integrating key RF functions into a single chip.

Key technical specifications include the operating frequency range, conversion gain, noise figure, IIP3, and supply voltage. Consult the manufacturer's datasheet for detailed technical specifications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8517 $64.2585
11+ $10.5452 $115.9972
17+ $10.2160 $173.6720
24+ $9.8868 $237.2832
31+ $9.5565 $296.2515
41+ $8.5689 $351.3249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess