EN
  • EN
  • DE

RFXF9503SR

Part No RFXF9503SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 294234-RFXF9503SR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFXF9503SR CAD Model

Description

The RFXF9503SR is an RF front-end module manufactured by RF Micro Devices (now Qorvo). It is a highly integrated component designed for wireless communication systems, particularly those operating in the 5 GHz band. This module incorporates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a compact and efficient solution for RF signal processing.

Applications

  • Wireless LAN (WLAN) Devices: Used in Wi-Fi routers, access points, and wireless network cards to amplify and filter RF signals.
  • 5 GHz Wireless Communication: Specifically designed for applications utilizing the 5 GHz frequency band, offering improved performance and reduced interference.
  • Wireless Routers and Access Points: Enhances the performance of wireless routers and access points by improving signal strength and range.
  • IoT Devices: Integrated into IoT devices requiring high-speed wireless connectivity and reliable performance.
  • Mobile Devices: Can be found in high-end smartphones and tablets to improve Wi-Fi performance.

Features

  • Integrated Front-End Module: Combines PA, LNA, and T/R switch in a single compact package.
  • High Output Power: Delivers sufficient output power to ensure reliable wireless communication over extended distances.
  • Low Noise Figure: Minimizes noise in the received signal, improving receiver sensitivity and overall signal quality.
  • Compact Size: Enables easy integration into small form-factor devices.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Simplified Design: Reduces the complexity of RF circuit design by integrating multiple components.
  • Improved Performance: Provides optimized RF performance with high output power and low noise figure.
  • Reduced Footprint: Enables smaller and more compact device designs.
  • Lower Bill of Materials (BOM): Reduces the number of discrete components needed, lowering overall costs.
  • Faster Time to Market: Accelerates product development by simplifying the RF design process.

Additional Details

The RFXF9503SR is specifically designed to operate in the 5 GHz frequency band, compliant with IEEE 802.11a/n/ac standards. The power amplifier (PA) delivers high output power while maintaining excellent linearity to minimize signal distortion. The low noise amplifier (LNA) ensures high receiver sensitivity, allowing for the detection of weak signals even in noisy environments. The T/R switch facilitates seamless switching between transmit and receive modes. Detailed specifications, including output power, gain, noise figure, and operating voltage, can be found in the product datasheet provided by Qorvo. Proper heat sinking and PCB layout are essential to ensure optimal performance and reliability. The module is typically mounted using standard SMT soldering techniques.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess