The LC78815 from ON Semiconductor is a high-performance digital-to-analog converter (DAC) designed for audio applications that demand superior sound quality and reliability. This integrated circuit is specifically engineered to meet the rigorous demands of audio equipment manufacturers, providing a seamless and enriched listening experience for users.
Key Features
- High-Resolution Audio: The LC78815 supports high-resolution audio formats, ensuring that the sound output is of the highest fidelity, with minimal noise and distortion.
- Advanced Noise Shaping: This DAC utilizes advanced noise shaping technology to enhance signal-to-noise ratio, allowing for clearer audio reproduction even at lower volumes.
- Dual-Channel Output: It offers dual-channel output, making it suitable for stereo audio systems and providing a balanced, immersive audio experience.
- Low-Power Consumption: Designed with energy efficiency in mind, the LC78815 operates with low power consumption, making it ideal for portable audio devices.
- Compact Design: The small form factor of this DAC allows for easy integration into various audio systems without compromising space or design.
Applications
The ON Semiconductor LC78815 is versatile and can be used in a wide range of audio applications, including:
- High-fidelity home audio systems
- Professional audio equipment
- Automotive audio systems
- Portable audio players
- Audio interfaces and sound cards
Technical Specifications
The LC78815 boasts an impressive set of technical specifications that make it a top choice for audio DAC applications:
- Resolution: 16-bit
- Sampling Rate: Up to 48 kHz
- Dynamic Range: 96 dB
- Total Harmonic Distortion (THD): -86 dB
With its combination of high-quality audio performance, low power consumption, and compact design, the LC78815 from ON Semiconductor stands out as a leading solution for any audio system requiring a premium DAC component.