EN
  • EN
  • DE

SPA-0101-27

Part No SPA-0101-27
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 338013-SPA-0101-27
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPA-0101-27 CAD Model

Description

The SPA-0101-27, manufactured by RF Micro Devices (now Qorvo), is a high-performance, low-noise amplifier (LNA) designed for various radio frequency (RF) applications. This amplifier provides excellent gain and noise figure performance, making it ideal for enhancing signal reception in sensitive receiver systems. It is engineered to operate efficiently and reliably across a broad frequency range.

Applications:

  • GPS Receivers: Enhances signal strength and sensitivity in GPS navigation devices.
  • Satellite Communication Systems: Improves signal reception in satellite communication links.
  • Wireless Communication Devices: Boosts signal strength in cellular and Wi-Fi applications.
  • Radar Systems: Amplifies weak radar signals for improved detection range.
  • Electronic Warfare (EW) Systems: Provides low-noise amplification for sensitive receiver applications.

Features:

  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • High Gain: Provides significant signal amplification for enhanced receiver sensitivity.
  • Wideband Operation: Operates across a broad frequency range, supporting various applications.
  • Internally Matched: Simplified integration with minimal external components required.
  • Compact Surface Mount Package: Enables dense circuit board layouts and easy assembly.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Increased Communication Range: Allows for longer communication distances.
  • Enhanced Signal Quality: Minimizes noise and distortion, improving signal clarity.
  • Simplified System Design: Internally matched design reduces component count and complexity.
  • Reduced Power Consumption: Efficient operation minimizes power requirements.

Additional Details:

The SPA-0101-27 typically utilizes advanced semiconductor technology to achieve its high-performance characteristics. Refer to the product datasheet for specific electrical parameters, including gain, noise figure, input/output impedance, and power supply requirements. Proper impedance matching and bias circuitry are essential for optimal performance. The surface-mount package enables automated assembly processes, reducing manufacturing costs and improving production efficiency. This LNA is designed for applications requiring high sensitivity and low noise in a compact and easy-to-integrate package.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess