EN
  • EN
  • DE

AM-RT4-433

Part No AM-RT4-433
Manufacturer RF Solutions
Catalog RF Transmitters
Description RF TX IC AM 303.8-433.92MHZ MOD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr RF Solutions
Package Bag
Product Status Obsolete
Programmable Not Verified
Frequency 303.8MHz ~ 433.92MHz
Applications Car Alarms, Remote Sensing, Wireless Security
Modulation or Protocol AM
Data Rate (Max) 9.6kbps
Power - Output 0dBm
Current - Transmitting 4mA
Antenna Connector Through Hole
Features RSSI Equipped
Voltage - Supply 2V ~ 14V
Temperature Range - Operating -25°C ~ 80°C
Mounting Type Through Hole
Package / Case 4-DIP Module
Supplier Device Package Module
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 50969-AM-RT4-433
Ultra Librarian 3D Model Ultra Librarian AM-RT4-433 CAD Model

Description

Product Description

The AM-RT4-433 module is a versatile RF transmitter solution optimized for efficient wireless communication. Its compact form factor provides easy device integration.

Features and Benefits

  • Frequency range optimized for 433 MHz applications
  • Low latency, ensuring quick data transmission
  • Low power consumption, enhancing battery life in portable designs

Applications

  • Remote control systems
  • Wireless sensor networks
  • Home automation projects

Additional Details

Utilizing this component simplifies RF communication setup, making it a preferred choice for developers aiming to enhance wireless functionality in their products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.1866
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
NXP / Nexperia
Lowest to $22.8251
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess