EN
  • EN
  • DE

R5-434-5-20

Part No R5-434-5-20
Manufacturer RF Solutions
Description FM Radio Transmitter & Receiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Solutions
Win Source Part Number 1241557-R5-434-5-20
Manufacturer Homepage www.rfsolutions.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5-434-5-20 CAD Model

Description

The R5-434-5-20 is a SAW resonator manufactured by RF Solutions. SAW (Surface Acoustic Wave) resonators are passive electromechanical devices used primarily in radio frequency (RF) applications for frequency control and filtering. They offer stable and precise frequency characteristics and are commonly employed in wireless communication systems.

Applications:

  • Remote keyless entry (RKE) systems
  • Wireless remote control devices
  • Garage door openers
  • Tire pressure monitoring systems (TPMS)
  • Security alarms

Features:

  • Stable frequency
  • Low insertion loss
  • Small size
  • Rugged construction
  • Suitable for low power applications

Benefits:

  • Provides reliable frequency control for RF transmitters and receivers
  • Enables compact and efficient wireless system designs
  • Offers stable performance over a wide temperature range
  • Reduces overall system cost by eliminating the need for external tuning components
  • Enhances the performance and reliability of wireless applications

Additional Details:

SAW resonators operate by converting electrical signals into mechanical waves on the surface of a piezoelectric substrate. These waves are then converted back into electrical signals at a specific resonant frequency. The R5-434-5-20 is designed to operate at a specific frequency band, which should be verified based on the application requirements. The device's compact size and low power consumption make it well-suited for portable and battery-powered wireless devices. Careful consideration of the impedance matching and circuit layout is important to optimize the performance of the SAW resonator in the RF circuit.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess