EN
  • EN
  • DE

FRG1100-16F

Part No FRG1100-16F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRG
Package Bulk
Product Status Active
Type -
Voltage - Max 16V
Current - Hold (Ih) (Max) 11 A
Current - Trip (It) 18.7 A
Current - Max 100 A
Time to Trip 13.5 s
Resistance - Initial (Ri) (Min) 3 mOhms
Resistance - Post Trip (R1) (Max) 10 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.689" L x 0.118" W (17.50mm x 3.00mm)
Height - Seated (Max) 1.024" (26.00mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361740-FRG1100-16F
Ultra Librarian 3D Model Ultra Librarian FRG1100-16F CAD Model

Description

The FRG1100-16F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100A
  • Voltage Rating: 16V
  • Package: Radial, Disc
  • Mounting Type: Through Hole
  • Approvals: cUL, TUV, and UL
  • Resistance: 3 mOhms
  • Time to Trip: 13.5 seconds

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess