EN
  • EN
  • DE

FRU400-30F

Part No FRU400-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 4 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 4 A
Current - Trip (It) 8 A
Current - Max 100 A
Time to Trip 12.7 s
Resistance - Initial (Ri) (Min) 10 mOhms
Resistance - Post Trip (R1) (Max) 50 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max) 0.791" (20.10mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361729-FRU400-30F
Ultra Librarian 3D Model Ultra Librarian FRU400-30F CAD Model

Description

The RFE/Fuzetec FRU400-30F PTC Resettable Fuse is a reliable circuit protection solution for your electronic devices.

  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Through Hole
  • Package/Case: Radial and Disc-Shaped
  • Lead Spacing: 0.201" (5.10mm)
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 30V
  • Current Trip Rating: 8 A
  • Time to Trip: 12.7 seconds
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 30V 450MA RADIAL
Lowest to $0.7277
Eaton / Cutler Hammer
PTC RESET FUSE 30V 100MA 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2520 $50.4000
485+ $0.2068 $100.2980
750+ $0.2003 $150.2250
1,035+ $0.1939 $200.6865
1,335+ $0.1874 $250.1790
1,790+ $0.1680 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,674 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess