EN
  • EN
  • DE

FSMD030-2920-R

Part No FSMD030-2920-R
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - SMD, 2920 SIZE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FSMD2920
Package Tape & Reel
Product Status Active
Voltage - Max 60V
Current - Hold (Ih) (Max) 300 mA
Current - Trip (It) 600 mA
Current - Max 100 A
Time to Trip 3 s
Resistance - Initial (Ri) (Min) 1 Ohms
Resistance - Post Trip (R1) (Max) 4.8 Ohms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2920 (7351 Metric), Concave
Size / Dimension 0.290" L x 0.202" W (7.36mm x 5.12mm)
Thickness (Max) 0.045" (1.15mm)
Approval Agency cUL, TUV, UL
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 133472-FSMD030-2920-R
Ultra Librarian 3D Model Ultra Librarian FSMD030-2920-R CAD Model

Description

The FSMD030-2920-R (Part Number: 133472-FSMD030-2920-R) is a PTC resettable fuse from the FSMD2920 series. It is designed to provide reliable circuit protection in various applications. With a maximum voltage rating of 60V and a maximum current rating of 100A, it offers robust protection against overcurrent events. The FSMD030-2920-R has a size of 0.290" L x 0.202" W (7.36mm x 5.12mm) and a thickness of 0.045" (1.15mm). It is supplied in a tape and reel package, making it easy to handle and install. Manufactured by RFE/Fuzetec, this PTC resettable fuse meets the highest quality standards and is approved by cUL, TUV, and UL. It is an active product, unaffected by REACH regulations.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Need more? Email Us
RFE/Fuzetec
PPTC Resettable Fuse 30V .2A Hol
Lowest to $0.0536
Littelfuse Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 2A 1812
Lowest to $0.2411
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 33V 1.1A 2920
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,700 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess