EN
  • EN
  • DE

RP1102-33PGL

Part No RP1102-33PGL
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298222-RP1102-33PGL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP1102-33PGL CAD Model

Description

The RP1102-33PGL is a low-dropout (LDO) regulator manufactured by Richtek USA Inc. It is designed to provide a stable 3.3V output voltage from a higher input voltage, making it suitable for various battery-powered and portable applications. This LDO regulator offers excellent transient response and low noise performance, ensuring a clean power supply for sensitive electronic components. It comes in a small package, saving valuable board space.

Applications

  • Battery-powered devices: Ideal for smartphones, tablets, and other portable electronics where efficient power management is crucial.
  • Wearable technology: Suitable for smartwatches, fitness trackers, and other wearable devices that require a compact and energy-efficient power solution.
  • Wireless communication devices: Used in Bluetooth modules, Wi-Fi modules, and other wireless devices to provide a stable voltage supply for the radio frequency (RF) components.
  • Microcontroller-based systems: Provides a regulated voltage for microcontrollers and other digital logic circuits in embedded systems.
  • Sensor modules: Powers sensors in various applications such as environmental monitoring, industrial automation, and medical devices.

Features

  • Low dropout voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed output voltage: Provides a precise and stable 3.3V output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-circuit protection: Shuts down the regulator in the event of a short circuit, preventing damage to the circuit.
  • Thermal shutdown protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Small package size: Allows for compact designs and efficient use of board space.

Benefits

  • Improved battery life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable power supply: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Protection against damage: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified design: Fixed output voltage and integrated protection features simplify circuit design and reduce the number of external components required.
  • Compact size: Small package size allows for use in space-constrained applications.

Additional Details

The RP1102-33PGL typically operates with an input voltage range of 1.7V to 5.5V. The specific package type is typically a small outline package (SOP) or similar surface-mount package for efficient PCB assembly. The device also incorporates an enable pin, allowing external control of the regulator's on/off state to further minimize power consumption when the regulated voltage is not required.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess