EN
  • EN
  • DE

RP1202-18PB

Part No RP1202-18PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 298276-RP1202-18PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1202-18PB CAD Model

Description

The RP1202-18PB is a low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. LDO regulators are crucial in numerous electronic devices for maintaining a consistent voltage supply, even when the input voltage fluctuates. The RP1202-18PB is particularly well-suited for portable and battery-powered applications because of its low quiescent current, which helps minimize power consumption and extend battery life. The 'PB' suffix likely indicates a specific package type or customized electrical characteristics.

Applications

  • Portable Electronics: Used in smartphones, tablets, and portable media players to provide stable voltage to sensitive components.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearables requiring efficient power regulation.
  • Low-Power Microcontrollers: Provides a stable voltage supply for microcontrollers used in IoT devices and embedded systems.
  • Memory Devices: Regulates the voltage for volatile memory components such as SRAM and DRAM.
  • Wireless Communication Modules: Ensures stable power for Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, extending battery life.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the output when the junction temperature exceeds a safe operating limit.
  • Fixed Output Voltage: Delivers a stable 1.8V output.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a clean and consistent voltage supply, improving the reliability of connected components.
  • Protection Against Fault Conditions: Overcurrent, short-circuit, and thermal shutdown protection ensure safe and reliable operation.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components needed.
  • Compact Size: Small package size makes it suitable for space-constrained applications.

Additional Details

The RP1202-18PB is designed to offer efficient and reliable voltage regulation in various applications. The 'PB' designation may refer to a specific package type (e.g., SOT-23-5, DFN) or a set of electrical characteristics tailored for specific uses. Refer to the official datasheet from Richtek USA Inc. for detailed specifications. This LDO regulator is commonly used in systems where minimizing power consumption and maintaining a stable voltage are essential design considerations.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $14.0766

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5271 $58.1233
56+ $2.0744 $116.1664
87+ $2.0085 $174.7395
119+ $1.9439 $231.3241
154+ $1.8792 $289.3968
206+ $1.6851 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess