EN
  • EN
  • DE

RT5010BGQW

Part No RT5010BGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300088-RT5010BGQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5010BGQW CAD Model

Description

The RT5010BGQW is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. This PMIC is designed for efficient power conversion and management in a variety of applications, including portable devices, wearables, and IoT devices. It integrates multiple functionalities into a single chip, reducing system size and BOM cost while optimizing power efficiency.

Applications

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT devices (sensors, trackers)
  • Power banks
  • Small electronic gadgets

Features

  • Input Voltage Range: 2.7V to 5.5V
  • Integrated Buck Converter: High-efficiency synchronous buck converter for step-down voltage regulation
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life
  • Short-Circuit Protection (SCP): Protects the device and connected circuitry from damage due to short circuits
  • Over-Temperature Protection (OTP): Thermal shutdown feature to prevent overheating
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime in portable applications
  • Compact Design: Small package size allows for integration into space-constrained devices
  • Reduced BOM Cost: Fewer external components required due to integrated functionalities
  • Enhanced Reliability: Robust protection features ensure stable and safe operation under various conditions
  • Simplified System Design: Easier design process due to integrated functions and protections

Additional Details

The RT5010BGQW PMIC from Richtek provides efficient power management tailored for low-power applications. Its synchronous buck converter is designed to minimize energy loss during voltage conversion, optimizing overall efficiency. The device's low quiescent current reduces power consumption in idle states, which is critical for maximizing battery life. Integrated protection features like SCP, OTP, and OVP enhance the reliability of the PMIC and the devices it powers.

This PMIC comes in a compact package suitable for devices where space is a premium, such as wearable technology and IoT sensors. Richtek's commitment to high-quality power management solutions ensures that the RT5010BGQW provides stable and efficient power, essential for the performance and longevity of modern electronic devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess