EN
  • EN
  • DE

RT6216EHGJ8F

Part No RT6216EHGJ8F
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description 2A, 23V, 500kHz, ACOTTM Step-Down Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110308-RT6216EHGJ8F
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT6216EHGJ8F CAD Model

Description

The RT6216EHGJ8F is a synchronous step-down (buck) converter manufactured by Richtek USA Inc. It's designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various power management applications. The "RT6216" denotes the specific IC model, and the suffix "EHGJ8F" typically indicates the package type, specific features, or manufacturing variations.

Applications

  • Point-of-load (POL) converters in various electronic devices.
  • Powering microcontrollers and digital logic circuits.
  • Portable power devices, such as smartphones and tablets.
  • Solid-state drives (SSDs).
  • Networking equipment.
  • Industrial control systems.

Features

  • High efficiency synchronous rectification.
  • Wide input voltage range.
  • Adjustable output voltage.
  • Overcurrent protection (OCP).
  • Short-circuit protection (SCP).
  • Over-temperature protection (OTP).
  • Enable/disable control.
  • Small package size.

Benefits

  • Efficient power conversion reduces heat generation and extends battery life.
  • Protects the converter and the load from damage due to overcurrent, short circuits, and overheating.
  • Allows for flexible output voltage adjustment to meet different application requirements.
  • Saves board space due to its compact size.
  • Improves the reliability and stability of the power supply.

Technical Specifications

The RT6216EHGJ8F typically operates with an input voltage range of, for example, 4.5V to 18V (specific range must be confirmed with the datasheet). The output voltage is adjustable, often down to 0.8V. Switching frequency is a crucial parameter impacting efficiency and component size. It will feature overcurrent and short-circuit protection mechanisms to safeguard the load. The device usually comes in a small QFN or similar package to minimize board space. Power good output may be available to signal the status of output voltage. Consult the official datasheet for precise specifications.

Richtek is a well-regarded manufacturer of power management ICs, and the RT6216EHGJ8F reflects their focus on high efficiency and robust protection features.

You May Also Be Interested in

PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess