EN
  • EN
  • DE

RT7203AGE-GCAX1

Part No RT7203AGE-GCAX1
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141388-RT7203AGE-GCAX1
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT7203AGE-GCAX1 CAD Model

Description

The RT7203AGE-GCAX1 is a high-efficiency synchronous buck converter manufactured by Richtek USA Inc. This converter is designed for a wide range of applications requiring efficient step-down conversion from a higher input voltage to a lower output voltage. It is known for its high efficiency, compact size, and robust protection features.

Applications

  • Point-of-Load (POL) regulators: Used in POL applications to efficiently power various components on a circuit board.
  • Portable devices: Employed in smartphones, tablets, and other portable devices to convert battery voltage to the required voltage levels.
  • Solid-state drives (SSDs): Integrated into SSDs to provide stable and efficient power to the memory and controller.
  • Networking equipment: Utilized in routers, switches, and other networking equipment for voltage regulation.
  • Industrial control systems: Incorporated in industrial control systems requiring efficient and reliable power conversion.

Features

  • High efficiency: Achieves high efficiency across a wide load range, minimizing power loss.
  • Synchronous rectification: Uses synchronous rectification to improve efficiency compared to traditional diode-based converters.
  • Adjustable output voltage: Allows for adjusting the output voltage to meet specific application requirements.
  • Overcurrent protection (OCP): Protects the converter and connected circuitry from damage due to overcurrent conditions.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding safe limits, protecting downstream components.
  • Thermal shutdown protection (TSD): Shuts down the converter if the internal temperature exceeds safe limits.

Benefits

  • Improved energy efficiency: High efficiency reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Reliable operation: Built-in protection features ensure robust and reliable operation in various conditions.
  • Flexible design: Adjustable output voltage allows for use in a wide range of applications.
  • Compact size: Small footprint allows for integration into space-constrained designs.
  • Simplified design: Reduces the need for external components, simplifying circuit design and reducing board space.

Technical Specifications

The RT7203AGE-GCAX1 typically operates with an input voltage range of 4.5V to 18V and can deliver an output current of up to 3A. The switching frequency is typically 500 kHz. The operating temperature range is typically from -40°C to +85°C. The package type is QFN. Refer to the official Richtek datasheet for complete and precise specifications.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess