EN
  • EN
  • DE

RT8010APQW

Part No RT8010APQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184135-RT8010APQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8010APQW CAD Model

Description

The RT8010APQW is a high-efficiency, step-down (buck) DC-DC converter manufactured by Richtek USA Inc. It's designed to provide a stable and regulated output voltage for a variety of applications. This converter is often used in automotive and industrial applications due to its robust design and reliable performance.

Applications:

  • Automotive Electronics: Powering various electronic systems in vehicles, such as infotainment, navigation, and control units.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and other components in industrial automation equipment.
  • Power Supplies: Providing a stable and regulated output voltage for various electronic circuits.
  • Battery-Powered Devices: Optimizing power conversion efficiency in battery-powered applications.
  • Point-of-Load Regulation: Providing localized voltage regulation in distributed power systems.

Features:

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Fixed or Adjustable Output Voltage: Depending on the specific configuration, the output voltage may be fixed or adjustable.
  • Current Mode Control: Provides stable operation and excellent transient response.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Short-Circuit Protection: Protects the converter and the load from damage.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • AEC-Q100 Qualified: Meets the stringent requirements for automotive applications.

Benefits:

  • Reliable Performance: Designed for robust operation in demanding automotive and industrial environments.
  • Improved System Efficiency: High efficiency minimizes power consumption and heat generation.
  • Reduced System Cost: Integration of features and a compact package size minimize overall system cost.
  • Simplified Design: Internal compensation simplifies the design process and reduces time to market.
  • Protection Features: Built-in protection features ensure reliable operation and prevent damage to the converter and connected circuitry.

Additional Details:

The RT8010APQW is typically available in a thermally enhanced package to facilitate heat dissipation. The specific input voltage range, output voltage options, and other detailed specifications can be found in the Richtek datasheet. Proper PCB layout and thermal management are crucial for optimal performance and reliability, especially in automotive and industrial applications. Consult the manufacturer's datasheet for detailed recommendations on layout, component selection, and thermal design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess