EN
  • EN
  • DE

RT8016-13GQW

Part No RT8016-13GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184143-RT8016-13GQW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT8016-13GQW CAD Model

Description

The RT8016-13GQW is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is specifically designed to provide a stable and efficient power supply in a variety of applications. The integrated high-side and low-side MOSFETs contribute to its high efficiency and reduce the overall component count.

Applications:

  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices for efficient power management.
  • Power Banks: Provides efficient power conversion for power bank applications, extending battery life.
  • Solid State Drives (SSDs): Powers the controller and memory components in SSDs, ensuring stable operation.
  • Wireless Routers: Supplies power to core components within wireless networking equipment, maintaining reliable performance.
  • Point of Load Regulators: Suitable for use as a point-of-load regulator in distributed power systems, offering flexibility in power distribution.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V, providing flexibility in various power environments.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to suit diverse application needs.
  • Internal Compensation: Simplifies design by eliminating the need for external compensation components.
  • Over-Current Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating, preventing damage to the device.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating under low input voltage conditions, ensuring stable operation.
  • Compact Package: Available in a small QFN package, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability and reducing the need for thermal management solutions.
  • Simplified Design: Internal compensation simplifies the design process and reduces component count.
  • Robust Protection: Built-in protection features safeguard the converter and the load from potential damage.
  • Small Footprint: The compact package allows for easy integration into space-limited applications.
  • Stable and Reliable Operation: Provides a stable and reliable power supply for sensitive electronic components.

Additional Details:

The RT8016-13GQW operates at a switching frequency that is carefully chosen to balance efficiency and component size. The specific switching frequency can be found in the datasheet. The internal MOSFETs are optimized for low RDS(on) to minimize conduction losses. A soft-start function is implemented to limit inrush current during startup, ensuring smooth and reliable operation. An enable pin is included for easy on/off control. Proper PCB layout is crucial for optimal performance, particularly regarding ground connections and minimizing loop areas. Richtek provides comprehensive application notes and reference designs to assist designers in implementing the RT8016-13GQW effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess