EN
  • EN
  • DE

RT8101L

Part No RT8101L
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018035-RT8101L
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8101L CAD Model

Description

The RT8101L, manufactured by Richtek USA Inc., is a high-efficiency synchronous rectified step-down DC-DC converter. It is designed to provide a stable and regulated voltage output from a higher voltage input, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Point-of-Load Regulators
  • Set-Top Boxes
  • LCD Monitors

Features:

  • High Efficiency
  • Synchronous Rectification
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Overcurrent Protection
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • Small Package

Benefits:

  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Stable Output Voltage: Provides a regulated output voltage, ensuring consistent performance of the powered device.
  • Wide Input Range: Accommodates a wide range of input voltages, providing flexibility in system design.
  • Comprehensive Protection: Protects the converter and the load from overcurrent, short-circuit, and over-temperature conditions.
  • Small Footprint: The small package saves board space, enabling compact designs.

Additional Details:

The RT8101L uses synchronous rectification to improve efficiency by replacing the traditional Schottky diode with a MOSFET. This reduces power loss and heat generation. The output voltage can be adjusted using external resistors, allowing for customization to specific application requirements. The converter also features overcurrent protection, short-circuit protection, and thermal shutdown protection to ensure safe and reliable operation.

This DC-DC converter is ideal for applications where high efficiency, small size, and robust protection are critical considerations. Its stable output voltage and wide input range make it a versatile solution for a variety of power management needs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess