EN
  • EN
  • DE

RT8152EGQW

Part No RT8152EGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300279-RT8152EGQW
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT8152EGQW CAD Model

Description

The RT8152E is a synchronous step-down DC-DC converter from Richtek, designed for high-efficiency and compact solutions. It's capable of delivering a continuous current to the load, making it suitable for a variety of applications where stable and efficient power conversion is required. The device integrates power MOSFETs, simplifying the design and reducing the overall solution size.

Applications:

  • Notebook Computers: Powering core logic and peripherals.
  • Graphics Cards: Providing regulated voltage to GPUs and memory.
  • Solid State Drives (SSDs): Supplying stable power to NAND flash and controller.
  • Set-Top Boxes: Regulating voltage for processors and other components.
  • LCD Monitors and TVs: Powering backlight drivers and control circuits.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power loss.
  • Integrated Power MOSFETs: Reduces external component count and simplifies layout.
  • Adjustable Output Voltage: Allows for flexibility in supporting different voltage requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Small Package: Enables compact designs.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard against potential damage from over-current, under-voltage, and over-temperature conditions.
  • Flexibility: Adjustable output voltage allows the device to be used in a variety of applications with different voltage requirements.
  • Compact Solution: Small package size enables the creation of space-saving designs, making it ideal for portable devices.

The RT8152E's high efficiency and protection features make it a reliable choice for powering sensitive electronic components. Its adjustable output voltage adds to its versatility, making it suitable for a wide range of applications. The integrated MOSFETs contribute to a compact and simplified design, reducing the overall cost and complexity of the power supply solution.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Zilog
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4957 $58.4613
22+ $5.3303 $117.2666
34+ $5.1640 $175.5760
47+ $4.9965 $234.8355
60+ $4.8302 $289.8120
80+ $4.3313 $346.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess