EN
  • EN
  • DE

RT8202PQW

Part No RT8202PQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184181-RT8202PQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8202PQW CAD Model

Description

The RT8202P is a synchronous step-down DC-DC converter manufactured by Richtek. It is designed for high-efficiency and compact power solutions. This converter is capable of providing a stable and regulated output voltage from a wide input voltage range. The integration of power MOSFETs simplifies the design and reduces the number of external components required.

Applications:

  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Tablet PCs: Supplying regulated power to the CPU, GPU, and display.
  • Solid State Drives (SSDs): Providing stable voltage to the controller and flash memory.
  • Set-Top Boxes: Regulating power for processors and other components.
  • LCD Monitors and TVs: Powering panel drivers and control circuitry.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power losses.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable Output Voltage: Allows flexibility in supporting different voltage requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Enable/Disable Control: Allows for power sequencing and system shutdown.
  • Wide Input Voltage Range: Accommodates various power sources.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Simplified Design: Integrated components reduce design complexity and BOM cost.
  • Enhanced System Reliability: Built-in protection features safeguard against damage from potential fault conditions.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Small package size enables space-saving designs.

The RT8202P is a reliable and efficient power management solution for a variety of applications. Its integrated MOSFETs and protection features simplify the design process and ensure stable operation. The adjustable output voltage adds flexibility, making it suitable for various power requirements.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7055 $61.1715
30+ $3.8612 $115.8360
47+ $3.7410 $175.8270
64+ $3.6198 $231.6672
83+ $3.4997 $290.4751
111+ $3.1370 $348.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess