The RT8294A is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 6A of continuous current to the output. It features a wide input voltage range of 4.5V to 26V and an adjustable output voltage from 0.6V to 5.5V. The RT8294A is ideal for powering various applications, including notebooks, LCD monitors, and other portable devices.
Applications:
- Notebook Computers
- LCD Monitors and TVs
- Set-Top Boxes
- Graphics Cards
- High-Power DC-DC Conversion
Features:
- Wide Input Voltage Range: 4.5V to 26V
- Adjustable Output Voltage: 0.6V to 5.5V
- 6A Continuous Output Current
- High Efficiency: Up to 95%
- Synchronous Rectification
- Current Mode Control
- Internal Soft-Start
- Over-Current Protection (OCP)
- Short-Circuit Protection (SCP)
- Over-Temperature Protection (OTP)
- Under-Voltage Lockout (UVLO)
- Available in a QSOP-16 Package
Benefits:
- High Efficiency: Reduces power loss and extends battery life.
- Wide Input Voltage Range: Accommodates a variety of power sources.
- Robust Protection Features: Enhances system reliability and prevents damage.
- Small Package Size: Saves board space and enables smaller designs.
- Simplified Design: Reduces the number of external components required.
Additional Details:
The RT8294A utilizes a constant-on-time (COT) control architecture to provide fast transient response and stable operation. The synchronous rectification topology minimizes power loss and improves efficiency. Integrated protection features such as over-current protection, short-circuit protection, and over-temperature protection ensure robust operation and protect the device and the load from damage. The RT8294A is available in a compact QSOP-16 package.