EN
  • EN
  • DE

RT8450GQW

Part No RT8450GQW
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
RoHS State Request Verification
Win Source Part Number 759025-RT8450GQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8450GQW CAD Model

Description

The RT8450GQW is a highly integrated high-efficiency synchronous Boost converter with a low-side N-MOSFET and a high-side P-MOSFET. It is manufactured by Richtek USA Inc. This converter is designed for applications requiring a stable and efficient voltage boost, such as LCD bias, OLED lighting, and various portable device power supplies. It features a wide input voltage range and adjustable output voltage, along with comprehensive protection features to ensure reliable operation.

Applications:

  • LCD Bias Supply
  • OLED Lighting
  • Portable Devices
  • Boost Power Supplies
  • LED Backlight Drivers

Features:

  • Integrated Low-Side N-MOSFET and High-Side P-MOSFET
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • High Efficiency
  • Internal Soft-Start
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection (TSD)
  • Small Footprint

Benefits:

  • High Efficiency: Maximizes battery life in portable applications and reduces heat dissipation.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Offers flexibility in system design to accommodate different voltage requirements.
  • Comprehensive Protection: Ensures robust and reliable operation, preventing damage due to over-voltage, over-current, short-circuits, or over-temperature conditions.
  • Small Footprint: Enables compact designs, ideal for space-constrained applications.

Additional Details:

The RT8450GQW operates at a high switching frequency, allowing for the use of smaller external components. It includes an internal soft-start function to limit inrush current during startup, which reduces stress on the input power source and other components. The device is typically available in a small, thermally-enhanced package to facilitate efficient heat dissipation.

Detailed specifications include parameters such as input voltage range, output voltage range, switching frequency, maximum output current, and various protection thresholds. These specifications can be found in the device datasheet. The RT8450GQW requires external components such as inductors, capacitors, and resistors to complete the boost converter circuit. Component selection is crucial for optimizing performance and stability. Consult the datasheet and application notes for guidance on component selection and layout considerations.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess