EN
  • EN
  • DE

RT9011-SSPQWB

Part No RT9011-SSPQWB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184315-RT9011-SSPQWB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9011-SSPQWB CAD Model

Description

The RT9011-SSPQWB is a low dropout (LDO) voltage regulator produced by Richtek USA Inc. This regulator provides a stable and efficient power supply solution for a variety of electronic applications. Its key characteristics include a low quiescent current and a fast transient response, making it particularly well-suited for battery-powered devices and noise-sensitive environments.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other portable devices to provide stable power while minimizing battery drain.
  • Wireless Communication Devices: Employed in wireless modules and communication equipment to ensure a clean and reliable power source, which is crucial for performance.
  • Microcontroller Power: Supplies regulated voltage to microcontrollers and digital circuits, contributing to the stability and reliability of the system.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other wearable devices, providing efficient power management in compact designs.
  • Audio Equipment: Used in audio amplifiers and circuits to minimize noise and ensure a clean power supply, enhancing audio quality.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, significantly extending the battery life of portable devices.
  • Excellent Transient Response: Provides a stable output voltage during rapid load changes, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Protects the regulator and the connected devices from damage due to excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage and ensuring system reliability.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, which are smaller and have lower ESR (Equivalent Series Resistance) compared to other capacitor types.

Benefits

  • Extended Battery Life: The low quiescent current contributes significantly to longer battery life in portable applications.
  • Improved System Stability: The stable output voltage and excellent transient response ensure consistent and reliable performance of connected devices.
  • Reduced Solution Size: The compact package and compatibility with ceramic capacitors enable smaller and more efficient designs.
  • Enhanced Reliability: The overcurrent and over-temperature protection features safeguard the regulator and connected devices from potential damage.
  • Simplified Design: Requires a minimal number of external components, simplifying the design process and reducing overall system cost.

Additional Details

The RT9011-SSPQWB is commonly available in small surface-mount packages, such as SOT-23 or similar. The output voltage is preset based on the specific part number. It is crucial to consult the datasheet for recommended PCB layout and thermal considerations to ensure proper thermal management. The use of ceramic capacitors with low ESR is highly recommended for optimal performance and stability. Refer to the datasheet for detailed specifications, application notes, and recommended external component values.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess