EN
  • EN
  • DE

RT9046GE

Part No RT9046GE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300736-RT9046GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9046GE CAD Model

Description

The RT9046GE is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable and efficient power supply for a wide range of applications, especially those requiring low noise and high precision. The RT9046GE stands out for its excellent transient response and low quiescent current, making it suitable for battery-powered devices and sensitive analog circuits.

Applications:

  • Battery-Powered Devices: Ideal for smartphones, tablets, and portable media players due to its low quiescent current.
  • Wireless Communication: Used in Wi-Fi modules, Bluetooth devices, and other RF applications requiring a clean power source.
  • Audio Systems: Powers sensitive audio circuits, minimizing noise and distortion for high-quality audio reproduction.
  • Microcontrollers and Microprocessors: Provides stable and reliable power for digital cores and peripherals.
  • Industrial Sensors: Supplies clean power to precision sensors, ensuring accurate measurements.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • High Output Accuracy: Delivers a precise output voltage with minimal variation.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Excellent Transient Response: Quickly responds to load changes, ensuring stable output voltage.
  • Overcurrent Protection: Protects the regulator from excessive current draw and potential damage.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds safe limits.
  • Enable/Disable Control: Allows the regulator to be turned on and off for power management.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent and clean power supply, enhancing system performance.
  • Extended Battery Life: Low quiescent current optimizes power consumption in battery-operated devices.
  • Improved Audio Quality: Minimizes noise and distortion in audio applications, resulting in superior sound quality.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the regulator and connected devices.
  • Simplified Design: Requires few external components, making integration straightforward.

Additional Details:

The RT9046GE is designed to operate with a wide input voltage range, typically from 2.5V to 5.5V. Its low dropout voltage characteristic ensures that it can maintain regulation even when the input voltage is close to the output voltage. The regulator features excellent line and load regulation, providing a stable output voltage under varying input voltage and load conditions. It is available in various package options, including WDFN packages, catering to different application requirements and board layouts. Furthermore, the RT9046GE incorporates soft-start functionality to limit inrush current during startup, which reduces stress on the power source and connected components.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess