EN
  • EN
  • DE

RT9913BPQV

Part No RT9913BPQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301887-RT9913BPQV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9913BPQV CAD Model

Description

The RT9913BPQV is a power management integrated circuit (PMIC) manufactured by Richtek USA Inc., designed for various portable and battery-powered applications. It integrates multiple power conversion and management functions into a single chip, including buck converters, LDO regulators, and battery charging capabilities. The key features of the RT9913BPQV include high efficiency, low quiescent current, and a wide range of protection features, making it an excellent choice for demanding applications.

Applications:

  • Power Banks: Managing battery charging, discharging, and power distribution to connected devices.
  • Portable Speakers: Efficiently powering audio amplifiers and control circuitry.
  • Bluetooth Headsets: Regulating power for the Bluetooth module, audio codec, and amplifier.
  • MP3 Players: Managing power distribution for the processor, memory, and display.
  • GPS Devices: Providing stable and efficient power to the GPS receiver, processor, and display.

Features:

  • Integrated Buck Converters: Provide high-efficiency step-down voltage conversion with minimal power loss.
  • Low Dropout (LDO) Regulators: Delivers stable and clean power to sensitive analog and digital circuits.
  • Battery Charging Function: Supports various battery chemistries, including Li-Ion and Li-Polymer.
  • Input Over-Voltage Protection (OVP): Protects the IC from damage due to excessive input voltage.
  • Output Over-Voltage Protection (OVP): Protects downstream components from excessive output voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Short-Circuit Protection (SCP): Shuts down the IC to prevent damage in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating by shutting down when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery run-time in portable devices.
  • Reduced System Size: Integrated solution minimizes the number of external components, saving board space.
  • Improved System Reliability: Comprehensive protection features ensure robust operation and prevent damage from electrical faults.
  • Simplified Design: Integrated functions simplify the design and layout of power management circuits.
  • Flexible Battery Charging: Supports various battery chemistries and charging profiles.

Additional Details:

The RT9913BPQV is designed to operate from a wide input voltage range, typically accommodating various battery voltages and USB power sources. Detailed specifications regarding efficiency, voltage regulation, charging current, and thermal performance can be found in the Richtek datasheet. The IC also incorporates features such as trickle charging, constant current charging, and constant voltage charging to optimize battery charging performance and longevity. The device is available in a compact package to minimize board space requirements.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,505 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess