EN
  • EN
  • DE

RT9162-35CX

Part No RT9162-35CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300MA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184447-RT9162-35CX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9162-35CX CAD Model

Description

The RT9162-35CX is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. This regulator is designed to deliver a stable 3.5V output voltage, making it suitable for a variety of electronic applications that require a precisely regulated power supply. Its low dropout voltage and high accuracy contribute to its efficiency and reliability.

Applications:

  • Portable Devices: Powering core logic in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication: Providing stable voltage for Wi-Fi, Bluetooth, and other RF modules.
  • Microcontrollers and Microprocessors: Serving as a clean and reliable power source for various digital circuits.
  • Memory Power: Supplying regulated voltage to memory components like DDR and flash memory.
  • Sensor Systems: Powering sensors and data acquisition circuits in industrial and consumer applications.
  • Post-Regulation: Smoothing the output of switching power supplies for sensitive analog circuits.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable 3.5V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the device from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing permanent damage.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing BOM cost and size.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Performance: Stable power supply enhances the performance and reliability of connected circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending operating time in portable devices.
  • Enhanced Protection: Over-current and thermal shutdown features protect the device and the load from damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details:

The RT9162-35CX is designed for applications where a stable and accurate 3.5V supply is needed. It is crucial to check the datasheet for recommended input and output capacitor values. The device typically requires an input voltage slightly higher than 3.5V plus the dropout voltage. The small package and robust protection features make it suitable for a wide range of electronic devices.

Richtek's RT9162-35CX LDO regulator provides an efficient, reliable, and compact power solution for sensitive electronic circuits. It's robust feature set provides the necessary tools for designers to ensure long-term reliability in their applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,084 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess