EN
  • EN
  • DE

RT9172N18CM

Part No RT9172N18CM
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301119-RT9172N18CM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9172N18CM CAD Model

Description

The RT9172N18CM is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and precise 1.8V output voltage. It is characterized by its low dropout voltage, high output accuracy, and excellent transient response, making it suitable for a broad range of applications requiring a regulated 1.8V power supply.

Applications

  • Mobile Devices: Powering core logic, memory, and peripheral interfaces in smartphones, tablets, and other portable electronics.
  • Wireless Communication: Supplying clean and stable power to RF transceivers, Bluetooth modules, Wi-Fi chipsets, and other wireless communication components.
  • Battery-Powered Systems: Providing regulated voltage to microcontrollers, sensors, and other low-power components in battery-operated devices.
  • IoT Devices: Powering various components in Internet of Things (IoT) devices, ensuring reliable operation in connected environments.
  • Wearable Technology: Voltage regulation for smartwatches, fitness trackers, and other wearable devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Delivers a precise 1.8V output, ensuring reliable operation of connected devices.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage under dynamic conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, minimizing power consumption during idle periods.
  • Fixed Output Voltage: Simplifies design and reduces the need for external components for voltage setting.

Benefits

  • Improved System Performance: Provides a clean and stable power supply, reducing noise and ripple, which can improve the performance of sensitive circuits.
  • Extended Battery Life: Efficient operation and low quiescent current contribute to longer battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage, increasing overall system reliability.
  • Simplified Design: Fixed output voltage and minimal external components reduce design complexity and BOM cost.
  • Reduced Power Consumption: Enable/disable control allows for power savings during idle periods, further extending battery life.

Additional Details

The RT9172N18CM is typically available in a small surface-mount package, making it suitable for space-constrained applications. Typical specifications include an input voltage range appropriate for the device, a dropout voltage specified at a certain current, and a maximum output current capability. As specifications can vary, it's crucial to consult the device's datasheet for accurate design information and operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess