EN
  • EN
  • DE

RT9178-31PB

Part No RT9178-31PB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 200mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301169-RT9178-31PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9178-31PB CAD Model

Description

The RT9178-31PB is a low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.1V output voltage from a wide input voltage range. This LDO regulator is well-suited for portable and battery-powered applications where efficiency and small size are paramount.

Applications

  • Cellular phones
  • Cordless phones
  • PDAs
  • MP3 players
  • GPS devices
  • Digital cameras
  • Portable instruments
  • Wireless devices

Features

  • Low Dropout Voltage: Provides stable output even when the input voltage is very close to the output voltage.
  • High Output Accuracy: Delivers a precise 3.1V output.
  • Low Quiescent Current: Minimizes power consumption during standby, which extends battery life.
  • Over Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator to prevent damage when the junction temperature exceeds safe limits.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit at the output.
  • Stable with Ceramic Output Capacitors: Allows the use of small, cost-effective ceramic capacitors.
  • Compact Package: Comes in a small package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current helps to maximize the operating time of battery-powered devices.
  • Enhanced System Reliability: Over current and over temperature protection features prevent damage to the regulator and the load.
  • Reduced Board Space: The compact package reduces the amount of space required on the PCB.
  • Stable and Accurate Output: Provides a clean and reliable power supply for sensitive components.
  • Cost-Effective: Offers a good balance of performance and cost.

The RT9178-31PB LDO regulator is a reliable and versatile solution for a variety of applications. Its low dropout voltage, high accuracy, and comprehensive protection features make it an excellent choice for powering sensitive electronic devices. The use of ceramic output capacitors enhances stability and helps to reduce overall system cost. Its compact package is ideal for use in portable and space-constrained applications.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess