EN
  • EN
  • DE

RT9226ACS

Part No RT9226ACS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301405-RT9226ACS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9226ACS CAD Model

Description

The RT9226ACS is a high-efficiency synchronous boost converter designed by Richtek USA Inc. It is optimized for portable applications requiring a stable output voltage from a single-cell Li-Ion battery or other low voltage power sources. This converter integrates a low-resistance N-Channel MOSFET to maximize efficiency and minimize power dissipation.

Applications:

  • Portable Media Players
  • Digital Cameras
  • Smartphones
  • GPS Devices
  • White LED Backlight Power

Features:

  • High Efficiency: Up to 95% efficiency minimizes power loss and extends battery life.
  • Integrated MOSFET: Internal low-resistance N-Channel MOSFET simplifies design and reduces component count.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation and preventing voltage overshoot.
  • Over-Temperature Protection: Protects the device from thermal damage in extreme operating conditions.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating with insufficient input voltage, protecting the battery.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified Design: Integrated MOSFET and minimal external components reduce design complexity and BOM cost.
  • Stable Output Voltage: Ensures consistent performance of powered devices, even with varying input voltage and load conditions.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the device and connected components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The RT9226ACS operates with a fixed switching frequency, which helps to minimize noise and optimize efficiency. The output voltage can be adjusted using external resistors. It also features a shutdown mode to further reduce power consumption when the device is not in use. The device is available in various compact packages suitable for portable applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess