EN
  • EN
  • DE

RT9393GQW

Part No RT9393GQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301612-RT9393GQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9393GQW CAD Model

Description

The RT9393 is a highly integrated power management IC (PMIC) from Richtek, primarily designed for portable applications where efficient power conversion and space-saving are critical. This PMIC integrates multiple DC-DC converters, a battery charger, and comprehensive system power management functions into a small package, making it suitable for smartphones, tablets, wearables, and other battery-powered devices. Its design focuses on maximizing battery life and minimizing board space.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • Low-Power IoT Devices

Features

  • Multiple DC-DC Converters: Provides efficient power conversion for core components.
  • Integrated Battery Charger: Supports Lithium-ion and Lithium-polymer batteries with programmable charging parameters.
  • Low Quiescent Current: Minimizes power consumption during standby and idle modes.
  • I2C Interface: Allows for flexible configuration and monitoring of power rails and charging parameters.
  • Protection Features: Includes over-voltage, over-current, short-circuit, and over-temperature protection.
  • Compact Package: Small QFN package for space-constrained applications.

Benefits

  • Optimized Power Efficiency: Extends battery life by minimizing power loss through efficient DC-DC conversion and low quiescent current.
  • Reduced Board Space: Integration of multiple power functions reduces the number of external components required.
  • Flexible Configuration: Allows for customization of power settings to match the specific needs of the application.
  • Enhanced System Reliability: Protects the device from potential damage due to power-related faults.
  • Simplified Design: Reduces the complexity of power management design, shortening time-to-market.

The RT9393 features multiple high-efficiency buck converters designed to power different system components, ensuring stable and efficient operation. The integrated battery charger supports Lithium-ion and Lithium-polymer batteries and allows for programmable charging parameters, facilitating optimized charging profiles. The low quiescent current minimizes power consumption during standby and idle modes, helping to extend battery life. The I2C interface enables flexible configuration and monitoring of power rails and charging parameters. The comprehensive protection features, including over-voltage, over-current, short-circuit, and over-temperature protection, safeguard the device against potential damage from power-related faults.

Technical Specifications: The input voltage range typically spans from 2.7V to 5.5V. The operating temperature range is generally from -40°C to +85°C, suitable for a wide range of environments. Specific output voltages and currents are configurable via the I2C interface.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Delta Electronics
Lowest to $78.4164
Zilog
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4505 $58.5650
315+ $0.3696 $116.4240
485+ $0.3581 $173.6785
670+ $0.3465 $232.1550
865+ $0.3350 $289.7750
1,155+ $0.3003 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess