EN
  • EN
  • DE

RT9602CS

Part No RT9602CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description DUAL CHANNEL SYNCHRONOUS-RECTIFIED BUCK MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301657-RT9602CS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9602CS CAD Model

Description

The RT9602CS is a high-performance, synchronous rectified step-down DC-DC converter designed by Richtek USA Inc. It integrates a synchronous rectifier for improved efficiency and is capable of delivering a stable output voltage from a wide input voltage range. This converter is optimized for portable applications and offers excellent transient response.

Applications:

  • Notebook Computers: Used for core voltage regulation and other power management functions.
  • LCD Monitors: Powers the various internal circuits requiring stable DC voltage.
  • Networking Equipment: Provides power to routers, switches, and modems.
  • Portable Devices: Suitable for powering handheld devices such as tablets and smartphones.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Operates efficiently with a broad range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in protection against excessive current draw.
  • Thermal Shutdown: Prevents overheating and damage to the converter.

Benefits:

  • Extended Battery Life: High efficiency contributes to longer battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation, improving overall system reliability.
  • Compact Design: Allows for integration into space-constrained applications.
  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation.

Additional Details:

The RT9602CS typically operates at a high switching frequency to minimize the size of external components. It often incorporates features such as soft-start to limit inrush current during startup. Its small form factor and high efficiency make it an excellent choice for a variety of power management applications. The specific switching frequency, input voltage range, and output voltage range will vary based on the specific configuration and application requirements.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess